Capital Lighting, Inc. FR30407PNI Mini Pendants-Cable 651548

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Mini-Pendant UPC: 00640665906165 Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Mini-Pendant UPC: 00640665906165 Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
FR30407PNI Mini Pendants-Cable - 651548 - Capital Lighting, Inc.
Columbus, OH, USA
FR30407PNI Mini Pendants-Cable
651548
FR30407PNI Mini Pendants-Cable 651548
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Mini-Pendant UPC: 00640665906165 Category: Mini Pendant Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 5`` dia. Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 7
Product Name: Mini-Pendant
UPC: 00640665906165
Category: Mini Pendant
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 5`` dia.
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651548
Product Name FR30407PNI Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details