Capital Lighting, Inc. FR41431PAL Sconces-Single Glass 651519

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Aluminum Weight: 4 Product Name: Sconce UPC: 00640665906318 Category: Sconce Glass: Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Aluminum Weight: 4 Product Name: Sconce UPC: 00640665906318 Category: Sconce Glass: Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
FR41431PAL Sconces-Single Glass - 651519 - Capital Lighting, Inc.
Columbus, OH, USA
FR41431PAL Sconces-Single Glass
651519
FR41431PAL Sconces-Single Glass 651519
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.50 Extension: 5.25 Bulb Type: G-9 Qty: 1 Wattage: 60 Finish: Polished Aluminum Weight: 4 Product Name: Sconce UPC: 00640665906318 Category: Sconce Glass: Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.50
Extension: 5.25
Bulb
Type: G-9
Qty: 1
Wattage: 60
Finish: Polished Aluminum
Weight: 4
Product Name: Sconce
UPC: 00640665906318
Category: Sconce
Glass: Etched
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651519
Product Name FR41431PAL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details