Capital Lighting, Inc. FR41435PAL Island/Pool Table-4 Light + 651516

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 3.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Aluminum Weight: 14 Product Name: Chandelier UPC: 00640665906349 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.5`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 3.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Aluminum Weight: 14 Product Name: Chandelier UPC: 00640665906349 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.5`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR41435PAL Island/Pool Table-4 Light + - 651516 - Capital Lighting, Inc.
Columbus, OH, USA
FR41435PAL Island/Pool Table-4 Light +
651516
FR41435PAL Island/Pool Table-4 Light + 651516
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 3.25 Bulb Type: G-9 Qty: 5 Wattage: 60 Finish: Polished Aluminum Weight: 14 Product Name: Chandelier UPC: 00640665906349 Category: Chandelier Glass: Etched Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 7.5`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 3.25
Bulb
Type: G-9
Qty: 5
Wattage: 60
Finish: Polished Aluminum
Weight: 14
Product Name: Chandelier
UPC: 00640665906349
Category: Chandelier
Glass: Etched
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 7.5`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651516
Product Name FR41435PAL Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details