Capital Lighting, Inc. FR43751SLF Semi-Flush Mts.-Bowl Style 651509

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf Weight: 12 Product Name: Foyer UPC: 00640665906417 Category: Foyer Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf Weight: 12 Product Name: Foyer UPC: 00640665906417 Category: Foyer Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia.

Suppliers

Company
Product
Description
Supplier Links
FR43751SLF Semi-Flush Mts.-Bowl Style - 651509 - Capital Lighting, Inc.
Columbus, OH, USA
FR43751SLF Semi-Flush Mts.-Bowl Style
651509
FR43751SLF Semi-Flush Mts.-Bowl Style 651509
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Leaf Weight: 12 Product Name: Foyer UPC: 00640665906417 Category: Foyer Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 8`` dia.

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Leaf
Weight: 12
Product Name: Foyer
UPC: 00640665906417
Category: Foyer
Glass: Glass Bead Strands
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 8`` dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651509
Product Name FR43751SLF Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details