Capital Lighting, Inc. FR43752SLF Sconces-Pocket 651507

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 15 Product Name: Sconce UPC: 00640665906424 Category: Sconce Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 2.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 15 Product Name: Sconce UPC: 00640665906424 Category: Sconce Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 2.50

Suppliers

Company
Product
Description
Supplier Links
FR43752SLF Sconces-Pocket - 651507 - Capital Lighting, Inc.
Columbus, OH, USA
FR43752SLF Sconces-Pocket
651507
FR43752SLF Sconces-Pocket 651507
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Leaf Weight: 15 Product Name: Sconce UPC: 00640665906424 Category: Sconce Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 2.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Leaf
Weight: 15
Product Name: Sconce
UPC: 00640665906424
Category: Sconce
Glass: Glass Bead Strands
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 2.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651507
Product Name FR43752SLF Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details