Capital Lighting, Inc. FR43758SLF Mid. Chandeliers-Candle 651506

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Silver Leaf Weight: 42.24 Product Name: Chandelier UPC: 00640665906448 Category: Chandelier Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Silver Leaf Weight: 42.24 Product Name: Chandelier UPC: 00640665906448 Category: Chandelier Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR43758SLF Mid. Chandeliers-Candle - 651506 - Capital Lighting, Inc.
Columbus, OH, USA
FR43758SLF Mid. Chandeliers-Candle
651506
FR43758SLF Mid. Chandeliers-Candle 651506
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 32.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Silver Leaf Weight: 42.24 Product Name: Chandelier UPC: 00640665906448 Category: Chandelier Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Silver Leaf
Weight: 42.24
Product Name: Chandelier
UPC: 00640665906448
Category: Chandelier
Glass: Glass Bead Strands
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651506
Product Name FR43758SLF Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details