Capital Lighting, Inc. FR43754SLF Pendants-Bowl Style 651504

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf Weight: 27.5 Product Name: Foyer UPC: 00640665906431 Category: Foyer Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf Weight: 27.5 Product Name: Foyer UPC: 00640665906431 Category: Foyer Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR43754SLF Pendants-Bowl Style - 651504 - Capital Lighting, Inc.
Columbus, OH, USA
FR43754SLF Pendants-Bowl Style
651504
FR43754SLF Pendants-Bowl Style 651504
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Leaf Weight: 27.5 Product Name: Foyer UPC: 00640665906431 Category: Foyer Glass: Glass Bead Strands Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Leaf
Weight: 27.5
Product Name: Foyer
UPC: 00640665906431
Category: Foyer
Glass: Glass Bead Strands
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651504
Product Name FR43754SLF Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details