PRODUCT DETAILS / SPECS
Width/Dia: 8.85
Height: 0.40
Length 0.40
Bulb
Finish: Walnut
Weight: 6.61
Product Name: 26`` Concave Ribbed Carved Blade
UPC: 840506057180
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 7.72
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 651295 |
| Product Name | B6060WA Fans-Blades |