PRODUCT DETAILS / SPECS
Width/Dia: 13.33
Height: 0.40
Length 0.40
Bulb
Finish: Walnut
Weight: 2.87
Product Name: 32`` Oval Leaf Carved Wood Blade
UPC: 840506057234
Category: Blades
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 3.97
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Fan Blades and Propellers |
| Product Number | 651291 |
| Product Name | B5300WA Fans-Blades |