PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.80
Length 4.80
Bulb
Type: Mini-Can
Qty: 1
Wattage: 100
Finish: Matte White
Weight: 3.95
Product Name: 14`` Low Profile Bowl Light Kit
UPC: 840506056725
Category: Lights
Glass: White linen
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Optional Control: pull chain
Designer: 5.71
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 651269 |
| Product Name | LK114WMW Fans-Light Kits |
| Application | Residential |