Capital Lighting, Inc. LK114WPW Fans-Light Kits 651267

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.80 Length 4.80 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Pewter Weight: 3.95 Product Name: 14`` Low Profile Bowl Light Kit UPC: 840506056718 Category: Lights Glass: White linen Safety Listing: Dry Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5.71
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.80 Length 4.80 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Pewter Weight: 3.95 Product Name: 14`` Low Profile Bowl Light Kit UPC: 840506056718 Category: Lights Glass: White linen Safety Listing: Dry Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5.71

Suppliers

Company
Product
Description
Supplier Links
LK114WPW Fans-Light Kits - 651267 - Capital Lighting, Inc.
Columbus, OH, USA
LK114WPW Fans-Light Kits
651267
LK114WPW Fans-Light Kits 651267
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.80 Length 4.80 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Pewter Weight: 3.95 Product Name: 14`` Low Profile Bowl Light Kit UPC: 840506056718 Category: Lights Glass: White linen Safety Listing: Dry Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5.71

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.80
Length 4.80
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Pewter
Weight: 3.95
Product Name: 14`` Low Profile Bowl Light Kit
UPC: 840506056718
Category: Lights
Glass: White linen
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Optional Control: pull chain
Designer: 5.71

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651267
Product Name LK114WPW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details