Capital Lighting, Inc. LK114WSN Fans-Light Kits 651264

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.80 Length 4.80 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.95 Product Name: 14`` Low Profile Bowl Light Kit UPC: 840506056701 Category: Lights Glass: White linen Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5.71
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.80 Length 4.80 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.95 Product Name: 14`` Low Profile Bowl Light Kit UPC: 840506056701 Category: Lights Glass: White linen Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5.71

Suppliers

Company
Product
Description
Supplier Links
LK114WSN Fans-Light Kits - 651264 - Capital Lighting, Inc.
Columbus, OH, USA
LK114WSN Fans-Light Kits
651264
LK114WSN Fans-Light Kits 651264
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.80 Length 4.80 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.95 Product Name: 14`` Low Profile Bowl Light Kit UPC: 840506056701 Category: Lights Glass: White linen Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5.71

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.80
Length 4.80
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 3.95
Product Name: 14`` Low Profile Bowl Light Kit
UPC: 840506056701
Category: Lights
Glass: White linen
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Optional Control: pull chain
Designer: 5.71

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651264
Product Name LK114WSN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details