Capital Lighting, Inc. LK500BL Fans-Light Kits 651263

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.60 Length 10.60 Bulb Type: Candelabra Wattage: 60 Finish: Black Weight: 3.37 Product Name: Three Light Modern Light Kit UPC: 840506051157 Category: Lights Glass: Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 7
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.60 Length 10.60 Bulb Type: Candelabra Wattage: 60 Finish: Black Weight: 3.37 Product Name: Three Light Modern Light Kit UPC: 840506051157 Category: Lights Glass: Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 7

Suppliers

Company
Product
Description
Supplier Links
LK500BL Fans-Light Kits - 651263 - Capital Lighting, Inc.
Columbus, OH, USA
LK500BL Fans-Light Kits
651263
LK500BL Fans-Light Kits 651263
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.60 Length 10.60 Bulb Type: Candelabra Wattage: 60 Finish: Black Weight: 3.37 Product Name: Three Light Modern Light Kit UPC: 840506051157 Category: Lights Glass: Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 7

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.60
Length 10.60
Bulb
Type: Candelabra
Wattage: 60
Finish: Black
Weight: 3.37
Product Name: Three Light Modern Light Kit
UPC: 840506051157
Category: Lights
Glass: Frosted
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Designer: 7

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651263
Product Name LK500BL Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details