Capital Lighting, Inc. LK500OB Fans-Light Kits 651261

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.60 Length 10.60 Bulb Type: Candelabra Wattage: 60 Finish: Oil - Rubbed Bronze Weight: 3.37 Product Name: Three Light Modern Light Kit UPC: 840506051171 Category: Lights Glass: Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 7
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.60 Length 10.60 Bulb Type: Candelabra Wattage: 60 Finish: Oil - Rubbed Bronze Weight: 3.37 Product Name: Three Light Modern Light Kit UPC: 840506051171 Category: Lights Glass: Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 7

Suppliers

Company
Product
Description
Supplier Links
LK500OB Fans-Light Kits - 651261 - Capital Lighting, Inc.
Columbus, OH, USA
LK500OB Fans-Light Kits
651261
LK500OB Fans-Light Kits 651261
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.60 Length 10.60 Bulb Type: Candelabra Wattage: 60 Finish: Oil - Rubbed Bronze Weight: 3.37 Product Name: Three Light Modern Light Kit UPC: 840506051171 Category: Lights Glass: Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 7

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.60
Length 10.60
Bulb
Type: Candelabra
Wattage: 60
Finish: Oil - Rubbed Bronze
Weight: 3.37
Product Name: Three Light Modern Light Kit
UPC: 840506051171
Category: Lights
Glass: Frosted
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Designer: 7

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651261
Product Name LK500OB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details