Capital Lighting, Inc. LK500SN Fans-Light Kits 651260

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.60 Length 10.60 Bulb Type: Candelabra Wattage: 60 Finish: Satin Nickel Weight: 3.37 Product Name: Three Light Modern Light Kit UPC: 840506051201 Category: Lights Glass: Frosted Safety Listing: Dry Manufacturer's Warranty: Lifetime Designer: 7
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.60 Length 10.60 Bulb Type: Candelabra Wattage: 60 Finish: Satin Nickel Weight: 3.37 Product Name: Three Light Modern Light Kit UPC: 840506051201 Category: Lights Glass: Frosted Safety Listing: Dry Manufacturer's Warranty: Lifetime Designer: 7

Suppliers

Company
Product
Description
Supplier Links
LK500SN Fans-Light Kits - 651260 - Capital Lighting, Inc.
Columbus, OH, USA
LK500SN Fans-Light Kits
651260
LK500SN Fans-Light Kits 651260
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 10.60 Length 10.60 Bulb Type: Candelabra Wattage: 60 Finish: Satin Nickel Weight: 3.37 Product Name: Three Light Modern Light Kit UPC: 840506051201 Category: Lights Glass: Frosted Safety Listing: Dry Manufacturer's Warranty: Lifetime Designer: 7

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 10.60
Length 10.60
Bulb
Type: Candelabra
Wattage: 60
Finish: Satin Nickel
Weight: 3.37
Product Name: Three Light Modern Light Kit
UPC: 840506051201
Category: Lights
Glass: Frosted
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 7

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651260
Product Name LK500SN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details