Capital Lighting, Inc. 3035 Sconces-Double Candle 651259

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ponderosa, Sycamore Weight: 5 Product Name: Two Light Wall Bracket Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ponderosa, Sycamore Weight: 5 Product Name: Two Light Wall Bracket Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
3035 Sconces-Double Candle - 651259 - Capital Lighting, Inc.
Columbus, OH, USA
3035 Sconces-Double Candle
651259
3035 Sconces-Double Candle 651259
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Ponderosa, Sycamore Weight: 5 Product Name: Two Light Wall Bracket Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Ponderosa, Sycamore
Weight: 5
Product Name: Two Light Wall Bracket
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651259
Product Name 3035 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details