Capital Lighting, Inc. 3041 Sconces-Single Glass 651256

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 6 Product Name: One Light Bathroom Lights Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 6 Product Name: One Light Bathroom Lights Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
3041 Sconces-Single Glass - 651256 - Capital Lighting, Inc.
Columbus, OH, USA
3041 Sconces-Single Glass
651256
3041 Sconces-Single Glass 651256
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 6 Product Name: One Light Bathroom Lights Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ponderosa, Sycamore
Weight: 6
Product Name: One Light Bathroom Lights
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651256
Product Name 3041 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details