Capital Lighting, Inc. 3042 Sconces-Double Glass 651253

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 9 Product Name: Two Light Bathroom Lights Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 9 Product Name: Two Light Bathroom Lights Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
3042 Sconces-Double Glass - 651253 - Capital Lighting, Inc.
Columbus, OH, USA
3042 Sconces-Double Glass
651253
3042 Sconces-Double Glass 651253
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 9 Product Name: Two Light Bathroom Lights Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.00
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ponderosa, Sycamore
Weight: 9
Product Name: Two Light Bathroom Lights
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651253
Product Name 3042 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details