Capital Lighting, Inc. 4650SN Sconces-Single Glass 651251

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Finish: Satin Nickel Weight: 10 Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Finish: Satin Nickel Weight: 10 Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
4650SN Sconces-Single Glass - 651251 - Capital Lighting, Inc.
Columbus, OH, USA
4650SN Sconces-Single Glass
651251
4650SN Sconces-Single Glass 651251
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.00 Extension: 3.5 Bulb Type: Medium Qty: 1 Finish: Satin Nickel Weight: 10 Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.00
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Finish: Satin Nickel
Weight: 10
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651251
Product Name 4650SN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details