Capital Lighting, Inc. LK114ATS Fans-Light Kits 651248

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.80 Length 4.80 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Tortoise Shell Weight: 3.95 Product Name: 14`` Low Profile Bowl Light Kit UPC: 840506056695 Category: Lights Glass: Amber linen Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5.71
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.80 Length 4.80 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Tortoise Shell Weight: 3.95 Product Name: 14`` Low Profile Bowl Light Kit UPC: 840506056695 Category: Lights Glass: Amber linen Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5.71

Suppliers

Company
Product
Description
Supplier Links
LK114ATS Fans-Light Kits - 651248 - Capital Lighting, Inc.
Columbus, OH, USA
LK114ATS Fans-Light Kits
651248
LK114ATS Fans-Light Kits 651248
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.80 Length 4.80 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Tortoise Shell Weight: 3.95 Product Name: 14`` Low Profile Bowl Light Kit UPC: 840506056695 Category: Lights Glass: Amber linen Safety Listing: Damp Manufacturer's Warranty: Lifetime Optional Control: pull chain Designer: 5.71

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.80
Length 4.80
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Tortoise Shell
Weight: 3.95
Product Name: 14`` Low Profile Bowl Light Kit
UPC: 840506056695
Category: Lights
Glass: Amber linen
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Optional Control: pull chain
Designer: 5.71

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651248
Product Name LK114ATS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details