Capital Lighting, Inc. LK113WH Fans-Light Kits 651246

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.90 Length 6.90 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: White Weight: 1.76 Product Name: 14`` Drum Lampshade Light Kit UPC: 840506056640 Category: Lights Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 4.19
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.90 Length 6.90 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: White Weight: 1.76 Product Name: 14`` Drum Lampshade Light Kit UPC: 840506056640 Category: Lights Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 4.19

Suppliers

Company
Product
Description
Supplier Links
LK113WH Fans-Light Kits - 651246 - Capital Lighting, Inc.
Columbus, OH, USA
LK113WH Fans-Light Kits
651246
LK113WH Fans-Light Kits 651246
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.90 Length 6.90 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: White Weight: 1.76 Product Name: 14`` Drum Lampshade Light Kit UPC: 840506056640 Category: Lights Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 4.19

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.90
Length 6.90
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: White
Weight: 1.76
Product Name: 14`` Drum Lampshade Light Kit
UPC: 840506056640
Category: Lights
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Designer: 4.19

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651246
Product Name LK113WH Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details