Capital Lighting, Inc. 3034 Sconces-Double Glass 651228

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 9 Product Name: Two Light Wall Bracket Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 9 Product Name: Two Light Wall Bracket Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
3034 Sconces-Double Glass - 651228 - Capital Lighting, Inc.
Columbus, OH, USA
3034 Sconces-Double Glass
651228
3034 Sconces-Double Glass 651228
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 9 Product Name: Two Light Wall Bracket Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ponderosa, Sycamore
Weight: 9
Product Name: Two Light Wall Bracket
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651228
Product Name 3034 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details