Capital Lighting, Inc. 1851 Mini Pendants-Rod 651223

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Claret Weight: 7 Product Name: Single Light Mini Pendant Shipped Via: Oversize Canopy: 5.5" W x 0.75" H
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Claret Weight: 7 Product Name: Single Light Mini Pendant Shipped Via: Oversize Canopy: 5.5" W x 0.75" H

Suppliers

Company
Product
Description
Supplier Links
1851 Mini Pendants-Rod - 651223 - Capital Lighting, Inc.
Columbus, OH, USA
1851 Mini Pendants-Rod
651223
1851 Mini Pendants-Rod 651223
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Copper Claret Weight: 7 Product Name: Single Light Mini Pendant Shipped Via: Oversize Canopy: 5.5" W x 0.75" H

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 66.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Copper Claret
Weight: 7
Product Name: Single Light Mini Pendant
Shipped Via: Oversize
Canopy: 5.5" W x 0.75" H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651223
Product Name 1851 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details