Capital Lighting, Inc. 3032 Sconces-Single Glass 651222

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 6 Product Name: One Light Wall Bracket Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 6 Product Name: One Light Wall Bracket Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
3032 Sconces-Single Glass - 651222 - Capital Lighting, Inc.
Columbus, OH, USA
3032 Sconces-Single Glass
651222
3032 Sconces-Single Glass 651222
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ponderosa, Sycamore Weight: 6 Product Name: One Light Wall Bracket Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ponderosa, Sycamore
Weight: 6
Product Name: One Light Wall Bracket
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651222
Product Name 3032 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details