Capital Lighting, Inc. 1855 Mini Pendants-Chain 651221

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Feldspar Weight: 7 Product Name: Single Light Mini Pendant Shipped Via: UPS Chain: 48` Wire: 96`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Feldspar Weight: 7 Product Name: Single Light Mini Pendant Shipped Via: UPS Chain: 48` Wire: 96`

Suppliers

Company
Product
Description
Supplier Links
1855 Mini Pendants-Chain - 651221 - Capital Lighting, Inc.
Columbus, OH, USA
1855 Mini Pendants-Chain
651221
1855 Mini Pendants-Chain 651221
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Feldspar Weight: 7 Product Name: Single Light Mini Pendant Shipped Via: UPS Chain: 48` Wire: 96`

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Feldspar
Weight: 7
Product Name: Single Light Mini Pendant
Shipped Via: UPS
Chain: 48`
Wire: 96`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651221
Product Name 1855 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details