Capital Lighting, Inc. 3031 Sconces-Single Glass 651220

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ponderosa, Sycamore Weight: 4 Product Name: One Light Wall Bracket Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ponderosa, Sycamore Weight: 4 Product Name: One Light Wall Bracket Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
3031 Sconces-Single Glass - 651220 - Capital Lighting, Inc.
Columbus, OH, USA
3031 Sconces-Single Glass
651220
3031 Sconces-Single Glass 651220
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ponderosa, Sycamore Weight: 4 Product Name: One Light Wall Bracket Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Extension: 9.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Ponderosa, Sycamore
Weight: 4
Product Name: One Light Wall Bracket
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651220
Product Name 3031 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details