Capital Lighting, Inc. 3501-42 Sconces-Single Candle 651189

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Length 16.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 5 Product Name: One Light Wall UPC: 897821004122 Category: Sconce Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Length 16.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 5 Product Name: One Light Wall UPC: 897821004122 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
3501-42 Sconces-Single Candle - 651189 - Capital Lighting, Inc.
Columbus, OH, USA
3501-42 Sconces-Single Candle
651189
3501-42 Sconces-Single Candle 651189
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Length 16.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 5 Product Name: One Light Wall UPC: 897821004122 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Length 16.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rust
Weight: 5
Product Name: One Light Wall
UPC: 897821004122
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651189
Product Name 3501-42 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details