Capital Lighting, Inc. 3523-42 Foyer/Hall Lanterns-Open Frame 651185

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 16 Product Name: Three Lights Iron Pendant UPC: 897821004108 Category: Foyer Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 16 Product Name: Three Lights Iron Pendant UPC: 897821004108 Category: Foyer Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
3523-42 Foyer/Hall Lanterns-Open Frame - 651185 - Capital Lighting, Inc.
Columbus, OH, USA
3523-42 Foyer/Hall Lanterns-Open Frame
651185
3523-42 Foyer/Hall Lanterns-Open Frame 651185
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 16 Product Name: Three Lights Iron Pendant UPC: 897821004108 Category: Foyer Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Weight: 16
Product Name: Three Lights Iron Pendant
UPC: 897821004108
Category: Foyer
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651185
Product Name 3523-42 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details