Capital Lighting, Inc. 3505-42 Pendants-Drum Shade 651184

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 11.38 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Rust Weight: 22 Product Name: Five Lights Iron Pendant UPC: 897821004139 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Canopy: 5D Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 11.38 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Rust Weight: 22 Product Name: Five Lights Iron Pendant UPC: 897821004139 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Canopy: 5D Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
3505-42 Pendants-Drum Shade - 651184 - Capital Lighting, Inc.
Columbus, OH, USA
3505-42 Pendants-Drum Shade
651184
3505-42 Pendants-Drum Shade 651184
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 11.38 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Rust Weight: 22 Product Name: Five Lights Iron Pendant UPC: 897821004139 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Canopy: 5D Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 11.38
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Rust
Weight: 22
Product Name: Five Lights Iron Pendant
UPC: 897821004139
Category: Pendant
Shipped Via: Ups
Safety Listing: Indoor
Canopy: 5D
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651184
Product Name 3505-42 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details