Capital Lighting, Inc. 3513-42 Semi-Flush Mts.-Drum Shade 651181

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Weight: 10 Product Name: Three Lights Semi Flush mount UPC: 897821004177 Category: Semi-Flush Shipped Via: Ups Safety Listing: Indoor Canopy: 5 1/4D
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Weight: 10 Product Name: Three Lights Semi Flush mount UPC: 897821004177 Category: Semi-Flush Shipped Via: Ups Safety Listing: Indoor Canopy: 5 1/4D

Suppliers

Company
Product
Description
Supplier Links
3513-42 Semi-Flush Mts.-Drum Shade - 651181 - Capital Lighting, Inc.
Columbus, OH, USA
3513-42 Semi-Flush Mts.-Drum Shade
651181
3513-42 Semi-Flush Mts.-Drum Shade 651181
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rust Weight: 10 Product Name: Three Lights Semi Flush mount UPC: 897821004177 Category: Semi-Flush Shipped Via: Ups Safety Listing: Indoor Canopy: 5 1/4D

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rust
Weight: 10
Product Name: Three Lights Semi Flush mount
UPC: 897821004177
Category: Semi-Flush
Shipped Via: Ups
Safety Listing: Indoor
Canopy: 5 1/4D

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651181
Product Name 3513-42 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details