Capital Lighting, Inc. 3421-02 Sconces-Single Glass 651159

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 8.13 Length 8.13 Extension: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath Fixture UPC: 897821004016 Category: Bath Light Shipped Via: Ups Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 8.13 Length 8.13 Extension: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath Fixture UPC: 897821004016 Category: Bath Light Shipped Via: Ups Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
3421-02 Sconces-Single Glass - 651159 - Capital Lighting, Inc.
Columbus, OH, USA
3421-02 Sconces-Single Glass
651159
3421-02 Sconces-Single Glass 651159
PRODUCT DETAILS / SPECS Width/Dia: 5.13 Height: 8.13 Length 8.13 Extension: 7.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 4 Product Name: One Light Bath Fixture UPC: 897821004016 Category: Bath Light Shipped Via: Ups Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.13
Height: 8.13
Length 8.13
Extension: 7.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 4
Product Name: One Light Bath Fixture
UPC: 897821004016
Category: Bath Light
Shipped Via: Ups
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651159
Product Name 3421-02 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details