Capital Lighting, Inc. 3531-02 Sconces-Single Glass 651099

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Length 10.75 Extension: 9.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath UPC: 897821004245 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Length 10.75 Extension: 9.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath UPC: 897821004245 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
3531-02 Sconces-Single Glass - 651099 - Capital Lighting, Inc.
Columbus, OH, USA
3531-02 Sconces-Single Glass
651099
3531-02 Sconces-Single Glass 651099
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.75 Length 10.75 Extension: 9.13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 5 Product Name: One Light Bath UPC: 897821004245 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.75
Length 10.75
Extension: 9.13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 5
Product Name: One Light Bath
UPC: 897821004245
Category: Bath Light
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651099
Product Name 3531-02 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details