Capital Lighting, Inc. 3533-88 Bathroom Fixtures-Three Lights 651091

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 10.75 Length 10.75 Extension: 9.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9 Product Name: Three Lights Wall UPC: 897821004290 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 10.75 Length 10.75 Extension: 9.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9 Product Name: Three Lights Wall UPC: 897821004290 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
3533-88 Bathroom Fixtures-Three Lights - 651091 - Capital Lighting, Inc.
Columbus, OH, USA
3533-88 Bathroom Fixtures-Three Lights
651091
3533-88 Bathroom Fixtures-Three Lights 651091
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 10.75 Length 10.75 Extension: 9.13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9 Product Name: Three Lights Wall UPC: 897821004290 Category: Bath Light Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 10.75
Length 10.75
Extension: 9.13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 9
Product Name: Three Lights Wall
UPC: 897821004290
Category: Bath Light
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651091
Product Name 3533-88 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details