Capital Lighting, Inc. 6134-88 Island/Pool Table-4 Light + 651079

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.88 Length 10.88 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 70 Product Name: Four Lights Glass Island Pendant UPC: 897821004498 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.88 Length 10.88 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 70 Product Name: Four Lights Glass Island Pendant UPC: 897821004498 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
6134-88 Island/Pool Table-4 Light + - 651079 - Capital Lighting, Inc.
Columbus, OH, USA
6134-88 Island/Pool Table-4 Light +
651079
6134-88 Island/Pool Table-4 Light + 651079
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.88 Length 10.88 Extension: 12 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 70 Product Name: Four Lights Glass Island Pendant UPC: 897821004498 Category: Pendant Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 10.88
Length 10.88
Extension: 12
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 70
Product Name: Four Lights Glass Island Pendant
UPC: 897821004498
Category: Pendant
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651079
Product Name 6134-88 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details