Capital Lighting, Inc. 9000-86 Exterior -Post/Pier Head 651078

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Length 17.00 Extension: 17 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 2 Product Name: One Light Outdoor Post Lantern UPC: 897821004382 Category: Lantern Shipped Via: Ups Safety Listing: Indoor/Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Length 17.00 Extension: 17 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 2 Product Name: One Light Outdoor Post Lantern UPC: 897821004382 Category: Lantern Shipped Via: Ups Safety Listing: Indoor/Outdoor

Suppliers

Company
Product
Description
Supplier Links
9000-86 Exterior -Post/Pier Head - 651078 - Capital Lighting, Inc.
Columbus, OH, USA
9000-86 Exterior -Post/Pier Head
651078
9000-86 Exterior -Post/Pier Head 651078
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Length 17.00 Extension: 17 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 2 Product Name: One Light Outdoor Post Lantern UPC: 897821004382 Category: Lantern Shipped Via: Ups Safety Listing: Indoor/Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 17.00
Length 17.00
Extension: 17
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 2
Product Name: One Light Outdoor Post Lantern
UPC: 897821004382
Category: Lantern
Shipped Via: Ups
Safety Listing: Indoor/Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651078
Product Name 9000-86 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details