Capital Lighting, Inc. 6136-88 Mid. Chandeliers-Pillar Candle 651074

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.63 Height: 24.38 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 30 Product Name: Six Lights Wagon Wheel Chandelier UPC: 897821004467 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.63 Height: 24.38 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 30 Product Name: Six Lights Wagon Wheel Chandelier UPC: 897821004467 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
6136-88 Mid. Chandeliers-Pillar Candle - 651074 - Capital Lighting, Inc.
Columbus, OH, USA
6136-88 Mid. Chandeliers-Pillar Candle
651074
6136-88 Mid. Chandeliers-Pillar Candle 651074
PRODUCT DETAILS / SPECS Width/Dia: 28.63 Height: 24.38 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 30 Product Name: Six Lights Wagon Wheel Chandelier UPC: 897821004467 Category: Chandelier Shipped Via: Ups Safety Listing: Indoor Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 28.63
Height: 24.38
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 30
Product Name: Six Lights Wagon Wheel Chandelier
UPC: 897821004467
Category: Chandelier
Shipped Via: Ups
Safety Listing: Indoor
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651074
Product Name 6136-88 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details