Capital Lighting, Inc. 7513-42 Sconces-Triple Candle 651072

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Length 13.50 Extension: 3.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 12 Product Name: Three Lights Iron Wall Sconce UPC: 897821004337 Category: Sconce Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Length 13.50 Extension: 3.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 12 Product Name: Three Lights Iron Wall Sconce UPC: 897821004337 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
7513-42 Sconces-Triple Candle - 651072 - Capital Lighting, Inc.
Columbus, OH, USA
7513-42 Sconces-Triple Candle
651072
7513-42 Sconces-Triple Candle 651072
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.50 Length 13.50 Extension: 3.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rust Weight: 12 Product Name: Three Lights Iron Wall Sconce UPC: 897821004337 Category: Sconce Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.50
Length 13.50
Extension: 3.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
Weight: 12
Product Name: Three Lights Iron Wall Sconce
UPC: 897821004337
Category: Sconce
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651072
Product Name 7513-42 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details