Capital Lighting, Inc. 7212-35 Flush Mounts-Other 651071

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.69 Height: 4.37 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Antique Oak Weight: 12 Product Name: Flush Mount Category: Ceiling Mounts Shipped Via: Ups Safety Listing: Indoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.69 Height: 4.37 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Antique Oak Weight: 12 Product Name: Flush Mount Category: Ceiling Mounts Shipped Via: Ups Safety Listing: Indoor

Suppliers

Company
Product
Description
Supplier Links
7212-35 Flush Mounts-Other - 651071 - Capital Lighting, Inc.
Columbus, OH, USA
7212-35 Flush Mounts-Other
651071
7212-35 Flush Mounts-Other 651071
PRODUCT DETAILS / SPECS Width/Dia: 15.69 Height: 4.37 Bulb Type: T9 Qty: 1 Wattage: 32 Finish: Antique Oak Weight: 12 Product Name: Flush Mount Category: Ceiling Mounts Shipped Via: Ups Safety Listing: Indoor

PRODUCT DETAILS / SPECS
Width/Dia: 15.69
Height: 4.37
Bulb
Type: T9
Qty: 1
Wattage: 32
Finish: Antique Oak
Weight: 12
Product Name: Flush Mount
Category: Ceiling Mounts
Shipped Via: Ups
Safety Listing: Indoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651071
Product Name 7212-35 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details