Capital Lighting, Inc. M554-OB Lamps-Table Lamps 651056

Description
PRODUCT DETAILS / SPECS Height: 19.00 Bulb Type: Incandescent Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Rectangular Crystal Table Lamp UPC: 753174055481 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 19.00 Bulb Type: Incandescent Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Rectangular Crystal Table Lamp UPC: 753174055481 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
M554-OB Lamps-Table Lamps - 651056 - Capital Lighting, Inc.
Columbus, OH, USA
M554-OB Lamps-Table Lamps
651056
M554-OB Lamps-Table Lamps 651056
PRODUCT DETAILS / SPECS Height: 19.00 Bulb Type: Incandescent Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Rectangular Crystal Table Lamp UPC: 753174055481 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 19.00
Bulb
Type: Incandescent
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Rectangular Crystal Table Lamp
UPC: 753174055481
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651056
Product Name M554-OB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details