Capital Lighting, Inc. 9097-86 Exterior -Wall Mount 651046

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.75 Length 9.75 Extension: 22.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 2 Product Name: One Light Outdoor Lantern UPC: 897821004412 Category: Lantern Shipped Via: Ups Safety Listing: Indoor/Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.75 Length 9.75 Extension: 22.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 2 Product Name: One Light Outdoor Lantern UPC: 897821004412 Category: Lantern Shipped Via: Ups Safety Listing: Indoor/Outdoor

Suppliers

Company
Product
Description
Supplier Links
9097-86 Exterior -Wall Mount - 651046 - Capital Lighting, Inc.
Columbus, OH, USA
9097-86 Exterior -Wall Mount
651046
9097-86 Exterior -Wall Mount 651046
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 9.75 Length 9.75 Extension: 22.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 2 Product Name: One Light Outdoor Lantern UPC: 897821004412 Category: Lantern Shipped Via: Ups Safety Listing: Indoor/Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 9.75
Length 9.75
Extension: 22.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 2
Product Name: One Light Outdoor Lantern
UPC: 897821004412
Category: Lantern
Shipped Via: Ups
Safety Listing: Indoor/Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651046
Product Name 9097-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details