Capital Lighting, Inc. 9096-86 Exterior -Wall Mount 651044

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Outdoor Wall UPC: 897821004405 Shipped Via: Ups Safety Listing: Indoor/Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Outdoor Wall UPC: 897821004405 Shipped Via: Ups Safety Listing: Indoor/Outdoor

Suppliers

Company
Product
Description
Supplier Links
9096-86 Exterior -Wall Mount - 651044 - Capital Lighting, Inc.
Columbus, OH, USA
9096-86 Exterior -Wall Mount
651044
9096-86 Exterior -Wall Mount 651044
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Outdoor Wall UPC: 897821004405 Shipped Via: Ups Safety Listing: Indoor/Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Length 8.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 3
Product Name: One Light Outdoor Wall
UPC: 897821004405
Shipped Via: Ups
Safety Listing: Indoor/Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651044
Product Name 9096-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details