Capital Lighting, Inc. 9098-86 Exterior -Wall Mount 651043

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Outdoor Lantern UPC: 897821004429 Category: Lantern Shipped Via: Ups Safety Listing: Indoor/Outdoor
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Outdoor Lantern UPC: 897821004429 Category: Lantern Shipped Via: Ups Safety Listing: Indoor/Outdoor

Suppliers

Company
Product
Description
Supplier Links
9098-86 Exterior -Wall Mount - 651043 - Capital Lighting, Inc.
Columbus, OH, USA
9098-86 Exterior -Wall Mount
651043
9098-86 Exterior -Wall Mount 651043
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Length 8.00 Extension: 16 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Outdoor Lantern UPC: 897821004429 Category: Lantern Shipped Via: Ups Safety Listing: Indoor/Outdoor

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Length 8.00
Extension: 16
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 3
Product Name: One Light Outdoor Lantern
UPC: 897821004429
Category: Lantern
Shipped Via: Ups
Safety Listing: Indoor/Outdoor

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651043
Product Name 9098-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details