Capital Lighting, Inc. G175-BLK Lamps-Swing Arm-Wall 651027

Description
PRODUCT DETAILS / SPECS Extension: 20.5 Bulb Type: GU-10 Wattage: 50 Finish: Matt Black Weight: 5 Product Name: Generation Wall Swing Arm Lamp UPC: 753174055641 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Extension: 20.5 Bulb Type: GU-10 Wattage: 50 Finish: Matt Black Weight: 5 Product Name: Generation Wall Swing Arm Lamp UPC: 753174055641 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
G175-BLK Lamps-Swing Arm-Wall - 651027 - Capital Lighting, Inc.
Columbus, OH, USA
G175-BLK Lamps-Swing Arm-Wall
651027
G175-BLK Lamps-Swing Arm-Wall 651027
PRODUCT DETAILS / SPECS Extension: 20.5 Bulb Type: GU-10 Wattage: 50 Finish: Matt Black Weight: 5 Product Name: Generation Wall Swing Arm Lamp UPC: 753174055641 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Extension: 20.5
Bulb
Type: GU-10
Wattage: 50
Finish: Matt Black
Weight: 5
Product Name: Generation Wall Swing Arm Lamp
UPC: 753174055641
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651027
Product Name G175-BLK Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details