Capital Lighting, Inc. BPLED200-617 Lamps-Desk/Piano Lamps 651006

Description
PRODUCT DETAILS / SPECS Height: 14.00 Bulb Type: LED Finish: Black Weight: 10.25 Product Name: Battery Operated LED Piano Lamp UPC: 753174055498 Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Height: 14.00 Bulb Type: LED Finish: Black Weight: 10.25 Product Name: Battery Operated LED Piano Lamp UPC: 753174055498 Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
BPLED200-617 Lamps-Desk/Piano Lamps - 651006 - Capital Lighting, Inc.
Columbus, OH, USA
BPLED200-617 Lamps-Desk/Piano Lamps
651006
BPLED200-617 Lamps-Desk/Piano Lamps 651006
PRODUCT DETAILS / SPECS Height: 14.00 Bulb Type: LED Finish: Black Weight: 10.25 Product Name: Battery Operated LED Piano Lamp UPC: 753174055498 Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Height: 14.00
Bulb
Type: LED
Finish: Black
Weight: 10.25
Product Name: Battery Operated LED Piano Lamp
UPC: 753174055498
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651006
Product Name BPLED200-617 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details