Capital Lighting, Inc. G100-WT Lamps-Pharmacy-Floor 651005

Description
PRODUCT DETAILS / SPECS Height: 45.00 Extension: 11.5 Bulb Type: GU-10 Wattage: 50 Finish: White Weight: 17 Product Name: Generation Floor Lamp UPC: 753174055610 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 45.00 Extension: 11.5 Bulb Type: GU-10 Wattage: 50 Finish: White Weight: 17 Product Name: Generation Floor Lamp UPC: 753174055610 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
G100-WT Lamps-Pharmacy-Floor - 651005 - Capital Lighting, Inc.
Columbus, OH, USA
G100-WT Lamps-Pharmacy-Floor
651005
G100-WT Lamps-Pharmacy-Floor 651005
PRODUCT DETAILS / SPECS Height: 45.00 Extension: 11.5 Bulb Type: GU-10 Wattage: 50 Finish: White Weight: 17 Product Name: Generation Floor Lamp UPC: 753174055610 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 45.00
Extension: 11.5
Bulb
Type: GU-10
Wattage: 50
Finish: White
Weight: 17
Product Name: Generation Floor Lamp
UPC: 753174055610
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 651005
Product Name G100-WT Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details