Capital Lighting, Inc. 6634-TU Bathroom Fixtures-Four Lights 650984

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Tuscana Product Name: Four Light Bath Bar UPC: 46335954816 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Tuscana Product Name: Four Light Bath Bar UPC: 46335954816 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6634-TU Bathroom Fixtures-Four Lights - 650984 - Capital Lighting, Inc.
Columbus, OH, USA
6634-TU Bathroom Fixtures-Four Lights
650984
6634-TU Bathroom Fixtures-Four Lights 650984
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Tuscana Product Name: Four Light Bath Bar UPC: 46335954816 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 4.50
Length 4.50
Extension: 5.5
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Tuscana
Product Name: Four Light Bath Bar
UPC: 46335954816
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650984
Product Name 6634-TU Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details