PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Length 11.00
Extension: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: One Light Wall lantern
UPC: 46335953994
Category: Wall Lantern
Glass: Tuscan Beige
Shipped Via: UPS
Safety Listing: Exterior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 650959 |
| Product Name | 21421-ORB Exterior -Wall Mount |
| Application | Residential; Outdoor |