Capital Lighting, Inc. 6623-CH Bathroom Fixtures-Three Lights 650955

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Length 8.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bar UPC: 46335954731 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Length 8.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bar UPC: 46335954731 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
6623-CH Bathroom Fixtures-Three Lights - 650955 - Capital Lighting, Inc.
Columbus, OH, USA
6623-CH Bathroom Fixtures-Three Lights
650955
6623-CH Bathroom Fixtures-Three Lights 650955
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 8.50 Length 8.50 Extension: 5.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bar UPC: 46335954731 Category: Bath/Vanity/Wall Sconces Glass: White Opal Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 8.50
Length 8.50
Extension: 5.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Bath Bar
UPC: 46335954731
Category: Bath/Vanity/Wall Sconces
Glass: White Opal
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650955
Product Name 6623-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details