Capital Lighting, Inc. 31822-CHA Exterior -Wall Mount 650953

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Length 11.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Wall lantern UPC: 46335955585 Category: Wall Lantern Glass: Frosted w/Painted White Inside Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Length 11.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Wall lantern UPC: 46335955585 Category: Wall Lantern Glass: Frosted w/Painted White Inside Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31822-CHA Exterior -Wall Mount - 650953 - Capital Lighting, Inc.
Columbus, OH, USA
31822-CHA Exterior -Wall Mount
650953
31822-CHA Exterior -Wall Mount 650953
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.25 Length 11.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Wall lantern UPC: 46335955585 Category: Wall Lantern Glass: Frosted w/Painted White Inside Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.25
Length 11.25
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Charcoal
Product Name: One Light Wall lantern
UPC: 46335955585
Category: Wall Lantern
Glass: Frosted w/Painted White Inside
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650953
Product Name 31822-CHA Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details