Capital Lighting, Inc. 31831-CHA Exterior -Wall Mount 650951

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Length 16.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Wall lantern UPC: 46335955561 Category: Wall Lantern Glass: Frosted w/Painted White Inside Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Length 16.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Wall lantern UPC: 46335955561 Category: Wall Lantern Glass: Frosted w/Painted White Inside Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
31831-CHA Exterior -Wall Mount - 650951 - Capital Lighting, Inc.
Columbus, OH, USA
31831-CHA Exterior -Wall Mount
650951
31831-CHA Exterior -Wall Mount 650951
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Length 16.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Charcoal Product Name: One Light Wall lantern UPC: 46335955561 Category: Wall Lantern Glass: Frosted w/Painted White Inside Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Length 16.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Charcoal
Product Name: One Light Wall lantern
UPC: 46335955561
Category: Wall Lantern
Glass: Frosted w/Painted White Inside
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 650951
Product Name 31831-CHA Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details